Panasonic Res, Metal Film (Thin Film), 910K, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB914V

Description
RES, METAL FILM (THIN FILM), 910K, 0.1%, 0.125W, 0805; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 910K, 0.1%, 0.125W, 0805; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 910K, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 910K, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0046
Res, Metal Film (Thin Film), 910K, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0046
RES, METAL FILM (THIN FILM), 910K, 0.1%, 0.125W, 0805; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 910K, 0.1%, 0.125W, 0805; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 910K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 910K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1419
Res, Metal Film (Thin Film), 910K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1419
RES, METAL FILM (THIN FILM), 910K, 0.1%, 0.125W, 0805, REEL; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 910K, 0.1%, 0.125W, 0805, REEL; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40P0046 01X1419
Product Name Res, Metal Film (Thin Film), 910K, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 910K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 910000 ohms 910000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details