Panasonic Chip Resistor - Surface Mount ERA-6AEB751V

Description
RES 750 OHM 0.1% 1/8W 0805
Datasheet
Description
RES 750 OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6AEB751V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB751V
Chip Resistor - Surface Mount ERA-6AEB751V
RES 750 OHM 0.1% 1/8W 0805

RES 750 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 750R, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 750R, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0038
Res, Metal Film (Thin Film), 750R, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0038
RES, METAL FILM (THIN FILM), 750R, 0.1%, 0.125W, 0805; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 750R, 0.1%, 0.125W, 0805; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 750R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 750R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1410
Res, Metal Film (Thin Film), 750R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1410
RES, METAL FILM (THIN FILM), 750R, 0.1%, 0.125W, 0805, REEL; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 750R, 0.1%, 0.125W, 0805, REEL; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-6AEB751V 40P0038 01X1410
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 750R, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 750R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details