The Thin Film Resistor, chip size 0805, has a power rating of 1/8W and a tolerance of 0.1%. It is designed for high reliability, maintaining stability under high temperature and humidity conditions, with a category temperature range of -55°C to +155°C. This resistor features low current noise and excellent linearity, making it suitable for precision applications. It is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The product is packaged for efficient handling, with options for pressed and punched carrier taping. The resistor is constructed on an alumina substrate with a protective coating, ensuring durability in various environments.
RES, 6K81, 0.1%, 0.125W, METAL FILM/0805; Resistance:6.81kohm;
THIN FILM RESISTOR,CHIP,0805,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9898 | 57AK0793 |
| Product Name | Res, 6K81, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic | Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 6810 ohms |