Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic ERA-6AEB680V

Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Datasheet
Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0791 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0791
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0791
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 68R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 55W9897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
55W9897
Res, 68R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 55W9897
RES, 68R, 0.1%, 0.125W, METAL FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 68R, 0.1%, 0.125W, METAL FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 68 OHM 0.1% 1/8W 0805 - 590-ERA-6AEB680V - Utmel Electronic Limited
Hong Kong, China
RES SMD 68 OHM 0.1% 1/8W 0805
590-ERA-6AEB680V
RES SMD 68 OHM 0.1% 1/8W 0805 590-ERA-6AEB680V
RES SMD 68 OHM 0.1% 1/8W 0805

RES SMD 68 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 57AK0791 55W9897 590-ERA-6AEB680V
Product Name Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 68R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic RES SMD 68 OHM 0.1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip); Thin Film
Mounting / Packaging 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Standards and Certifications RoHS RoHS RoHS
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details