Panasonic Res, Metal Film (Thin Film), 560K, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB564V

Description
RES, METAL FILM (THIN FILM), 560K, 0.1%, 0.125W, 0805; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 560K, 0.1%, 0.125W, 0805; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 560K, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 560K, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2182
Res, Metal Film (Thin Film), 560K, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2182
RES, METAL FILM (THIN FILM), 560K, 0.1%, 0.125W, 0805; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 560K, 0.1%, 0.125W, 0805; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 560Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 560Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1404
Res, Metal Film (Thin Film), 560Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1404
RES, METAL FILM (THIN FILM), 560KOHM 0.125W, 0.1%, FULL REEL; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 560KOHM 0.125W, 0.1%, FULL REEL; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08N2182 01X1404
Product Name Res, Metal Film (Thin Film), 560K, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 560Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 560000 ohms 560000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details