Panasonic SMD 8W Resistor ERA-6AEB563V

Description
RES SMD 56K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB563V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB563V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 56K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB563V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB563V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA-6AEB563V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB563V
SMD 8W Resistor 52-ERA-6AEB563V
RES SMD 56K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB563V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB563V can be used for catalog matching and distributor lookup.

RES SMD 56K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB563V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB563V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 56K, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2181 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 56K, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2181
Res, Metal Film (Thin Film), 56K, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2181
RES, METAL FILM (THIN FILM), 56K, 0.1%, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 56K, 0.1%, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 56Kohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1403 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 56Kohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1403
Res, Metal Film (Thin Film), 56Kohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1403
RES, METAL FILM (THIN FILM), 56KOHM, 0.125W, 0.1%, FULL REEL; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 56KOHM, 0.125W, 0.1%, FULL REEL; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AEB563V 08N2181 01X1403
Product Name SMD 8W Resistor Res, Metal Film (Thin Film), 56K, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 56Kohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 56000 ohms 56000 ohms 56000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details