Panasonic Chip Resistor - Surface Mount ERA-6AEB5621V

Description
RES 5.62K OHM 0.1% 1/8W 0805
Datasheet
Description
RES 5.62K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6AEB5621V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB5621V
Chip Resistor - Surface Mount ERA-6AEB5621V
RES 5.62K OHM 0.1% 1/8W 0805

RES 5.62K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0759 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0759
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0759
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 5K62, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9875
Res, 5K62, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9875
RES, 5K62, 0.1%, 0.125W, METAL FILM/0805; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 5K62, 0.1%, 0.125W, METAL FILM/0805; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-6AEB5621V 57AK0759 55W9875
Product Name Chip Resistor - Surface Mount Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 5K62, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 5620 ohms 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details