Panasonic Res, Metal Film (Thin Film), 470R, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB471V

Description
RES, METAL FILM (THIN FILM), 470R, 0.1%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 470R, 0.1%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 470R, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 470R, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2174
Res, Metal Film (Thin Film), 470R, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2174
RES, METAL FILM (THIN FILM), 470R, 0.1%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 470R, 0.1%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 470 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 470 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1393
Res, Metal Film (Thin Film), 470 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1393
RES, METAL FILM (THIN FILM), 470 OHM, 0.125W, 0.1%, FULL REEL; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 470 OHM, 0.125W, 0.1%, FULL REEL; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08N2174 01X1393
Product Name Res, Metal Film (Thin Film), 470R, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 470 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details