Panasonic Res, Metal Film (Thin Film), 36K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic ERA-6AEB363V

Description
RES, METAL FILM (THIN FILM), 36K, 0.1%, 0.125W, 0805, REEL; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); No. of Pins:2PinsRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 36K, 0.1%, 0.125W, 0805, REEL; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); No. of Pins:2PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 36K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 36K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1387
Res, Metal Film (Thin Film), 36K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1387
RES, METAL FILM (THIN FILM), 36K, 0.1%, 0.125W, 0805, REEL; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); No. of Pins:2PinsRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 36K, 0.1%, 0.125W, 0805, REEL; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1387
Product Name Res, Metal Film (Thin Film), 36K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 136323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details