Panasonic SMD 8W Resistor ERA-6AEB3403V

Description
RES SMD 340K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB3403V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB3403V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 340K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB3403V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB3403V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA-6AEB3403V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB3403V
SMD 8W Resistor 52-ERA-6AEB3403V
RES SMD 340K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB3403V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB3403V can be used for catalog matching and distributor lookup.

RES SMD 340K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB3403V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB3403V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AEB3403V
870785-ERA-6AEB3403V
Chip Resistor - Surface Mount - ERA-6AEB3403V 870785-ERA-6AEB3403V
Manufacturer: Panasonic Win Source Part Number: 870785-ERA-6AEB3403V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 340 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P340KDACT, P340KDADKR, ERA-6AEB3403V-ND, ERA-6AEB3403P, P340KDATR, ERA6AEB3403V

Manufacturer: Panasonic
Win Source Part Number: 870785-ERA-6AEB3403V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 340 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P340KDACT, P340KDADKR, ERA-6AEB3403V-ND, ERA-6AEB3403P, P340KDATR, ERA6AEB3403V

Buy Now Datasheet
Res, 340K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R3997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R3997
Res, 340K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R3997
RES, 340K, 0.1%, 0.125W, METAL FILM/0805; Resistance:340kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 340K, 0.1%, 0.125W, METAL FILM/0805; Resistance:340kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0672 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0672
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0672
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6AEB3403V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB3403V
Resistors - Chip Resistor - Surface Mount ERA-6AEB3403V
RES SMD 340K OHM 0.1% 1/8W 0805

RES SMD 340K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AEB3403V 870785-ERA-6AEB3403V 74R3997 57AK0672 ERA-6AEB3403V
Product Name SMD 8W Resistor Chip Resistor - Surface Mount - ERA-6AEB3403V Res, 340K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805 0805; 0805 (2012 Metric)
Resistance Range 340000 ohms 340000 ohms 340000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers