Panasonic SMD 8W 100V Resistor ERA-6AEB331V

Description
330R 0.1% 1/8W 100V 0805 SMD Metal Film Resistor Product overview: ERA-6AEB331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330R 0.1% 1/8W 100V 0805 SMD Metal Film Resistor Product overview: ERA-6AEB331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 100V Resistor - 52-ERA-6AEB331V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 100V Resistor
52-ERA-6AEB331V
SMD 8W 100V Resistor 52-ERA-6AEB331V
330R 0.1% 1/8W 100V 0805 SMD Metal Film Resistor Product overview: ERA-6AEB331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB331V can be used for catalog matching and distributor lookup.

330R 0.1% 1/8W 100V 0805 SMD Metal Film Resistor Product overview: ERA-6AEB331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB331V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 330R, 0.1%, 0.125W, 0805; Resistance Panasonic - 53W8345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 330R, 0.1%, 0.125W, 0805; Resistance Panasonic
53W8345
Res, Metal Film (Thin Film), 330R, 0.1%, 0.125W, 0805; Resistance Panasonic 53W8345
RES, METAL FILM (THIN FILM), 330R, 0.1%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 330R, 0.1%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 330Ohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic - 53W8430 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 330Ohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic
53W8430
Res, Metal Film (Thin Film), 330Ohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic 53W8430
RES, METAL FILM (THIN FILM), 330OHM, 0.125W, ±0.1%, FULL REEL; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 330OHM, 0.125W, ±0.1%, FULL REEL; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-6AEB331V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB331V
Resistors - Chip Resistor - Surface Mount ERA-6AEB331V
RES SMD 330 OHM 0.1% 1/8W 0805

RES SMD 330 OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERA-6AEB331V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB331V
Chip Resistor - Surface Mount ERA-6AEB331V
RES 330 OHM 0.1% 1/8W 0805

RES 330 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-6AEB331V 53W8345 53W8430 ERA-6AEB331V ERA-6AEB331V
Product Name SMD 8W 100V Resistor Res, Metal Film (Thin Film), 330R, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 330Ohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details