Panasonic RES 27K OHM 0.1% 1/8W 0805 ERA-6AEB273V

Description
RES 27K OHM 0.1% 1/8W 0805
Datasheet
Description
RES 27K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB273V - Utmel Electronic Limited
Hong Kong, China
RES 27K OHM 0.1% 1/8W 0805
590-ERA-6AEB273V
RES 27K OHM 0.1% 1/8W 0805 590-ERA-6AEB273V
RES 27K OHM 0.1% 1/8W 0805

RES 27K OHM 0.1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-6AEB273V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB273V
Resistors - Chip Resistor - Surface Mount ERA-6AEB273V
RES SMD 27K OHM 0.1% 1/8W 0805

RES SMD 27K OHM 0.1% 1/8W 0805

Supplier's Site
Res, Metal Film (Thin Film), 27K, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2163 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27K, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2163
Res, Metal Film (Thin Film), 27K, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2163
RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.125W, 0805; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.125W, 0805; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB273V ERA-6AEB273V 08N2163
Product Name RES 27K OHM 0.1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 27K, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms 27000 ohms 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1074210P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 500 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details