Panasonic SMD 232 OHM 8W Resistor ERA-6AEB2320V

Description
RES SMD 232 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 232 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 232 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2320V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 232 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 232 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 232 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2320V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 232 OHM 8W Resistor - 52-ERA-6AEB2320V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 232 OHM 8W Resistor
52-ERA-6AEB2320V
SMD 232 OHM 8W Resistor 52-ERA-6AEB2320V
RES SMD 232 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 232 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 232 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2320V can be used for catalog matching and distributor lookup.

RES SMD 232 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 232 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 232 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2320V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AEB2320V
870783-ERA-6AEB2320V
Chip Resistor - Surface Mount - ERA-6AEB2320V 870783-ERA-6AEB2320V
Manufacturer: Panasonic Win Source Part Number: 870783-ERA-6AEB2320V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 232 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6AEB2320V, P232DATR, P232DACT, ERA-6AEB2320P, P232DADKR, ERA-6AEB2320V-ND

Manufacturer: Panasonic
Win Source Part Number: 870783-ERA-6AEB2320V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 232 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA6AEB2320V, P232DATR, P232DACT, ERA-6AEB2320P, P232DADKR, ERA-6AEB2320V-ND

Buy Now Datasheet
Res, 232R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9766
Res, 232R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9766
RES, 232R, 0.1%, 0.125W, METAL FILM/0805; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 232R, 0.1%, 0.125W, METAL FILM/0805; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0608 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0608
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0608
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AEB2320V 870783-ERA-6AEB2320V 55W9766 57AK0608
Product Name SMD 232 OHM 8W Resistor Chip Resistor - Surface Mount - ERA-6AEB2320V Res, 232R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 232 ohms 232 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details