Panasonic RES SMD 180 OHM 0.1% 1/8W 0805 ERA-6AEB181V

Description
RES SMD 180 OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 180 OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 180 OHM 0.1% 1/8W 0805 - 590-ERA-6AEB181V - Utmel Electronic Limited
Hong Kong, China
RES SMD 180 OHM 0.1% 1/8W 0805
590-ERA-6AEB181V
RES SMD 180 OHM 0.1% 1/8W 0805 590-ERA-6AEB181V
RES SMD 180 OHM 0.1% 1/8W 0805

RES SMD 180 OHM 0.1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-6AEB181V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB181V
Resistors - Chip Resistor - Surface Mount ERA-6AEB181V
RES SMD 180 OHM 0.1% 1/8W 0805

RES SMD 180 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 18R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 55W9745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
55W9745
Res, 18R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 55W9745
RES, 18R, 0.1%, 0.125W, METAL FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 18R, 0.1%, 0.125W, METAL FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0577 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0577
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0577
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 590-ERA-6AEB181V ERA-6AEB181V 55W9745 57AK0577
Product Name RES SMD 180 OHM 0.1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Res, 18R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details