Panasonic Res, Metal Film (Thin Film), 160R, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB161V

Description
RES, METAL FILM (THIN FILM), 160R, 0.1%, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 160R, 0.1%, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 160R, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 160R, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0003
Res, Metal Film (Thin Film), 160R, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0003
RES, METAL FILM (THIN FILM), 160R, 0.1%, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 160R, 0.1%, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 160 Ohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic - 01X1361 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 160 Ohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic
01X1361
Res, Metal Film (Thin Film), 160 Ohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic 01X1361
RES, METAL FILM (THIN FILM), 160 OHM, 0.125W, ±0.1%, FULL REEL; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 160 OHM, 0.125W, ±0.1%, FULL REEL; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40P0003 01X1361
Product Name Res, Metal Film (Thin Film), 160R, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 160 Ohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 160 ohms 160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details