Panasonic Res, 154K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6AEB1543V

Description
RES, 154K, 0.1%, 0.125W, METAL FILM/0805; Resistance:154kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 154K, 0.1%, 0.125W, METAL FILM/0805; Resistance:154kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 154K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R3869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R3869
Res, 154K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R3869
RES, 154K, 0.1%, 0.125W, METAL FILM/0805; Resistance:154kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 154K, 0.1%, 0.125W, METAL FILM/0805; Resistance:154kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74R3869
Product Name Res, 154K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details