Panasonic SMD 8W Resistor ERA-6AEB1331V

Description
RES SMD 1.33K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB1331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB1331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.33K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB1331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB1331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA-6AEB1331V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB1331V
SMD 8W Resistor 52-ERA-6AEB1331V
RES SMD 1.33K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB1331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB1331V can be used for catalog matching and distributor lookup.

RES SMD 1.33K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB1331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB1331V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 1.33K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB1331V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.33K OHM 0.1% 1/8W 0805
590-ERA-6AEB1331V
RES SMD 1.33K OHM 0.1% 1/8W 0805 590-ERA-6AEB1331V
RES SMD 1.33K OHM 0.1% 1/8W 0805

RES SMD 1.33K OHM 0.1% 1/8W 0805

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0534 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0534
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0534
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K33, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9718
Res, 1K33, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9718
RES, 1K33, 0.1%, 0.125W, METAL FILM/0805; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.125W, METAL FILM/0805; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AEB1331V 590-ERA-6AEB1331V 57AK0534 55W9718
Product Name SMD 8W Resistor RES SMD 1.33K OHM 0.1% 1/8W 0805 Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 1K33, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Technology / Construction Thin Film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805 0805; 0805 [2012 Metric]
Resistance Range 1330 ohms 1330 ohms 1330 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details