The Res, 1K21, 0.1%, 0.125W, Metal Film/0805 is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.125W at 85°C. The resistor features a low tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±10 ppm/°C, ensuring high accuracy and minimal drift over temperature variations. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The product is packaged for easy handling, with options for pressed and punched carrier taping. This resistor is ideal for applications requiring precision and reliability in compact designs.
RES, 1K21, 0.1%, 0.125W, METAL FILM/0805; Resistance:1.21kohm;
THIN FILM RESISTOR,CHIP,0805,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9711 | 57AK0522 |
| Product Name | Res, 1K21, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic | Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 1210 ohms |