The Panasonic metal film (thin film) chip resistor has a resistance value of 1.1 kΩ and a power rating of 0.125 W. It features a tolerance of ±0.1%, ensuring high accuracy for precision applications. The resistor is constructed on an alumina substrate with a protective coating, enhancing its reliability and performance. It is compliant with AEC-Q200 standards, indicating its suitability for automotive applications. The component operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant. This product is available in a full reel packaging, making it convenient for bulk use in various electronic projects.
RES, METAL FILM (THIN FILM), 1.1KOHM 0.125W, 0.1%, FULL REEL; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01X1349 |
| Product Name | Res, Metal Film (Thin Film), 1.1Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 1100 ohms |