Panasonic Res, Metal Film (Thin Film), 1Mohm, 0.1%, 0.125W; Resistance Panasonic ERA-6AEB105V.

Description
RES, METAL FILM (THIN FILM), 1MOHM, 0.1%, 0.125W; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1MOHM, 0.1%, 0.125W; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1Mohm, 0.1%, 0.125W; Resistance Panasonic - 27AC4838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1Mohm, 0.1%, 0.125W; Resistance Panasonic
27AC4838
Res, Metal Film (Thin Film), 1Mohm, 0.1%, 0.125W; Resistance Panasonic 27AC4838
RES, METAL FILM (THIN FILM), 1MOHM, 0.1%, 0.125W; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1MOHM, 0.1%, 0.125W; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4838
Product Name Res, Metal Film (Thin Film), 1Mohm, 0.1%, 0.125W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers