Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB105V

Description
RES SMD 1M OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 1M OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6AEB105V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB105V
Resistors - Chip Resistor - Surface Mount ERA-6AEB105V
RES SMD 1M OHM 0.1% 1/8W 0805

RES SMD 1M OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERA-6AEB105V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB105V
Chip Resistor - Surface Mount ERA-6AEB105V
RES 1M OHM 0.1% 1/8W 0805

RES 1M OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1M, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1M, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2144
Res, Metal Film (Thin Film), 1M, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2144
RES, METAL FILM (THIN FILM), 1M, 0.1%, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1M, 0.1%, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERA-6AEB105V ERA-6AEB105V 08N2144
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 1M, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details