Panasonic Automotive 100V 125mW Resistor ERA-6AEB104V

Description
0805 100kR 0.1% Thin Film Chip Resistor, 100V, 125mW, AEC-Q200 Product overview: ERA-6AEB104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB104V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 100kR 0.1% Thin Film Chip Resistor, 100V, 125mW, AEC-Q200 Product overview: ERA-6AEB104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB104V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100V 125mW Resistor - 52-ERA-6AEB104V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100V 125mW Resistor
52-ERA-6AEB104V
Automotive 100V 125mW Resistor 52-ERA-6AEB104V
0805 100kR 0.1% Thin Film Chip Resistor, 100V, 125mW, AEC-Q200 Product overview: ERA-6AEB104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB104V can be used for catalog matching and distributor lookup.

0805 100kR 0.1% Thin Film Chip Resistor, 100V, 125mW, AEC-Q200 Product overview: ERA-6AEB104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB104V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1353917-ERA-6AEB104V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1353917-ERA-6AEB104V
Resistors - Chip Resistor - Surface Mount 1353917-ERA-6AEB104V
Win Source Part Number: 1353917-ERA-6AEB104V Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Series: ERA-6A Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: ERA-6AEB HTSUS: 8533.21.0030 Tolerance: ±0.1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 100 kOhms Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1353917-ERA-6AEB104V
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Series: ERA-6A
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: ERA-6AEB
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 100 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - ERA-6AEB104V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB104V
Chip Resistor - Surface Mount ERA-6AEB104V
RES 100K OHM 0.1% 1/8W 0805

RES 100K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 100K, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2143 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 100K, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2143
Res, Metal Film (Thin Film), 100K, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2143
RES, METAL FILM (THIN FILM), 100K, 0.1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 100K, 0.1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERA-6AEB104V 1353917-ERA-6AEB104V ERA-6AEB104V 08N2143
Product Name Automotive 100V 125mW Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 100K, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details