RES SMD 4.7K OHM 0.1% 1/10W 0603
RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.063W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERA-3YEB472V | 53W3952 |
| Product Name | Chip Resistor - Surface Mount | Res, Metal Film (Thin Film), 4K7, 0.1%, 0.063W, 0603; Resistance Panasonic |
| Technology / Construction | MetalFilm | MetalFilm; Thin Film (Chip) |
| Resistance Range | 4700 ohms | 4700 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |