Panasonic Chip Resistor - Surface Mount - ERA-3YEB273V ERA-3YEB273V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 718324-ERA-3YEB273V Packaging: Reel Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 27 kOhms Categories: Resistors Supplier Device Package: 0603 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 718324-ERA-3YEB273V Packaging: Reel Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 27 kOhms Categories: Resistors Supplier Device Package: 0603 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3YEB273V
718324-ERA-3YEB273V
Chip Resistor - Surface Mount - ERA-3YEB273V 718324-ERA-3YEB273V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 718324-ERA-3YEB273V Packaging: Reel Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 27 kOhms Categories: Resistors Supplier Device Package: 0603 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 718324-ERA-3YEB273V
Packaging: Reel
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 27 kOhms
Categories: Resistors
Supplier Device Package: 0603
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
SMD 10W Resistor - 52-ERA-3YEB273V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERA-3YEB273V
SMD 10W Resistor 52-ERA-3YEB273V
27kR 0.1% 1/10W 0603 SMD Chip Resistor Product overview: ERA-3YEB273V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB273V can be used for catalog matching and distributor lookup.

27kR 0.1% 1/10W 0603 SMD Chip Resistor Product overview: ERA-3YEB273V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB273V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 718324-ERA-3YEB273V 52-ERA-3YEB273V
Product Name Chip Resistor - Surface Mount - ERA-3YEB273V SMD 10W Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 27000 ohms 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details