Panasonic Res, 9K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW9531V

Description
RES, 9K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8275
Res, 9K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8275
RES, 9K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 9K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1479
Res, 9K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1479
RES, 9K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 9K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8275
Product Name Res, 9K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details