Panasonic Res, 86K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW8662V

Description
RES, 86K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 86K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8268
Res, 86K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8268
RES, 86K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 86K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1470
Res, 86K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1470
RES, 86K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 86K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8268
Product Name Res, 86K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details