Panasonic Res, 82K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW8252V

Description
RES, 82K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 82K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8265
Res, 82K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8265
RES, 82K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 82K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1466
Res, 82K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1466
RES, 82K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 82K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8265
Product Name Res, 82K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers