Panasonic Res, 68K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW6812V

Description
RES, 68K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 68K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1448
Res, 68K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1448
RES, 68K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 68K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8249
Res, 68K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8249
RES, 68K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 68K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1448
Product Name Res, 68K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details