Panasonic Res, 6K81, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW6811V

Description
RES, 6K81, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1447
Res, 6K81, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1447
RES, 6K81, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 6K81, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8248
Res, 6K81, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8248
RES, 6K81, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 6K81, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1447
Product Name Res, 6K81, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers