Panasonic Res, 63K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW6342V

Description
RES, 63K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1440
Res, 63K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1440
RES, 63K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 63K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8244
Res, 63K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8244
RES, 63K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 63K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1440
Product Name Res, 63K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details