Panasonic Res, 60K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW6042V

Description
RES, 60K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1434
Res, 60K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1434
RES, 60K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 60K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4105
Res, 60K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4105
RES, 60K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 60K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1434
Product Name Res, 60K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details