Panasonic Res, 59K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW5902V

Description
RES, 59K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 59K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4104
Res, 59K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4104
RES, 59K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 59K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1432
Res, 59K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1432
RES, 59K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 59K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4104
Product Name Res, 59K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 59000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details