Panasonic Res, 56K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW5602V

Description
RES, 56K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1426
Res, 56K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1426
RES, 56K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6512
Res, 56K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6512
RES, 56K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1426
Product Name Res, 56K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details