Panasonic Res, 54K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW5492V

Description
RES, 54K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 54K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8233
Res, 54K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8233
RES, 54K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 54K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1424
Res, 54K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1424
RES, 54K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 54K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8233
Product Name Res, 54K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details