Panasonic Res, 4K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4531V

Description
RES, 4K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 4K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1403
Res, 4K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1403
RES, 4K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8214
Res, 4K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8214
RES, 4K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K53, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1403
Product Name Res, 4K53, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details