Panasonic Res, 3K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3901V

Description
RES, 3K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6507
Res, 3K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6507
RES, 3K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1387
Res, 3K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1387
RES, 3K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6507
Product Name Res, 3K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details