Panasonic Res, 35K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3572V

Description
RES, 35K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 35K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8194
Res, 35K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8194
RES, 35K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 35K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1378
Res, 35K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1378
RES, 35K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 35K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8194
Product Name Res, 35K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details