Panasonic Res, 30K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3012V

Description
RES, 30K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1362
Res, 30K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1362
RES, 30K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 30K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8184
Res, 30K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8184
RES, 30K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 30K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1362
Product Name Res, 30K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details