Panasonic Res, 25K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2552V

Description
RES, 25K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 25K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4097
Res, 25K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4097
RES, 25K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 25K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1344
Res, 25K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1344
RES, 25K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 25K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4097
Product Name Res, 25K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 25500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details