Panasonic Res, 2K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2201V

Description
RES, 2K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6483
Res, 2K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6483
RES, 2K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1327
Res, 2K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1327
RES, 2K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6483
Product Name Res, 2K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details