Panasonic Res, 16K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1652V

Description
RES, 16K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 16K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8162
Res, 16K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8162
RES, 16K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 16K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1302
Res, 16K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1302
RES, 16K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 16K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8162
Product Name Res, 16K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers