Panasonic Res, 15K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1502V

Description
RES, 15K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1292
Res, 15K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1292
RES, 15K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 15K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4087
Res, 15K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4087
RES, 15K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 15K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1292
Product Name Res, 15K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details