Panasonic Res, 11K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1182V

Description
RES, 11K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 11K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8148
Res, 11K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8148
RES, 11K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 11K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1270
Res, 11K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1270
RES, 11K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 11K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8148
Product Name Res, 11K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details