Panasonic Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB9101V

Description
RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8137
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8137
RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1246
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1246
RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8137
Product Name Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details