Panasonic Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB8202V

Description
RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1235
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1235
RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8127
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8127
RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1235
Product Name Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details