Panasonic Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB7502V

Description
RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4075
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4075
RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1227
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1227
RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4075
Product Name Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details