Panasonic Res, 6K81, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB6811V

Description
RES, 6K81, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8113
Res, 6K81, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8113
RES, 6K81, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K81, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1218
Res, 6K81, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1218
RES, 6K81, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K81, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8113
Product Name Res, 6K81, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers