Panasonic Res, 54K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB5492V

Description
RES, 54K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 54K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8095
Res, 54K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8095
RES, 54K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 54K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1195
Res, 54K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1195
RES, 54K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 54K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8095
Product Name Res, 54K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details