Panasonic Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB5232V

Description
RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1191
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1191
RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8091
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8091
RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1191
Product Name Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details