Panasonic Res, 34K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB3402V

Description
RES, 34K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 34K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1145
Res, 34K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1145
RES, 34K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 34K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8051
Res, 34K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8051
RES, 34K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 34K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1145
Product Name Res, 34K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details